ITT Cannon D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon DAMMV11H1SN

Description
COMBO 11W1F PCB STR V G50 H ZI
Request a Quote Datasheet
Description
COMBO 11W1F PCB STR V G50 H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMMV11H1SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1F PCB STR V G50 H ZI

COMBO 11W1F PCB STR V G50 H ZI

Buy Now
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon - 80R3180 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
80R3180
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon 80R3180
D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMMV11H1SN 80R3180
Product Name D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products