ITT Cannon D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon DAMMU3VK3PNT5

Description
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
Description
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon - 01K1339 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon
01K1339
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon 01K1339
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1339
Product Name D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details