ITT Cannon D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon DAMMP7X2SJ

Description
COMBO 7W2F PCB RA P G50 X ZINC
Request a Quote Datasheet
Description
COMBO 7W2F PCB RA P G50 X ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMMP7X2SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F PCB RA P G50 X ZINC

COMBO 7W2F PCB RA P G50 X ZINC

Buy Now
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 01K1333 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
01K1333
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 01K1333
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMMP7X2SJ 01K1333
Product Name D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products