ITT Cannon D-Sub Connectors DAMMP7H2SJA197

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMMP7H2SJA197
D-Sub Connectors DAMMP7H2SJA197
Connector

Connector

Buy Now
 - ITT Cannon DAMMP7H2SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F PCB RA P G50 H TIN

COMBO 7W2F PCB RA P G50 H TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 79K6146 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
79K6146
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 79K6146
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMMP7H2SJA197 ITT Cannon DAMMP7H2SJA197 79K6146
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17J009PAJ121 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Through Hole
View Details
2 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
Din Rail, Channel - 2946-2002-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers