The D Sub Combo Connector, Plug, DA-7W2, part number DAMMP-7H2P-J, is designed for mixed layouts with a contact arrangement of 7H2, featuring 5 size 20 signal contacts and 2 size 8 power contacts. It supports a wire gauge range of AWG 8-26 and has a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. The connector is rated for 500 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. It operates within a temperature range of -55°C to +150°C and has a contact resistance of 10 milli Ohm max. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The connector features a right-angle US footprint contact type and is mounted using a 90° metal bracket with a 4-40 fastener. It has undergone a salt spray test for 48 hours, ensuring durability in harsh environments.
COMBO 7W2M PCB RA P G50 H ZINC
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMMP7H2PJ | DAMMP7H2PJ | 15R8848 |
| Product Name | D-Sub Connectors | D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |