ITT Cannon D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon DAMMP3HK3SJTM

Description
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No
Datasheet
Description
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon - 46X1398 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon
46X1398
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon 46X1398
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X1398
Product Name D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers