ITT Cannon D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon DAMMN7W2SN

Description
COMBO 7W2F PCB STR N G50 ZINC
Request a Quote Datasheet
Description
COMBO 7W2F PCB STR N G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMMN7W2SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F PCB STR N G50 ZINC

COMBO 7W2F PCB STR N G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 80R3179 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
80R3179
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 80R3179
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMMN7W2SN 80R3179
Product Name D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products