ITT Cannon D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon DAMMN7V2PNA101

Description
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon - 15M8954 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
15M8954
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon 15M8954
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15M8954
Product Name D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers