The D Sub Combo Connector, Plug, DA-7W2, part number DAMMN-7C2P-N, is designed for mixed layouts with a contact arrangement of 7C2, featuring five size 20 contacts and two size 8 contacts. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 500 mating cycles. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts and 5 A for size 8 contacts. Constructed with a steel shell finished in yellow chromate over zinc, it includes a thermoplastic insulator rated UL 94V-0 in black. The connector is designed for straight PCB mounting with a .300,Äù (7.6mm) standoff and utilizes a 4-40 screwlock and boardlock for secure attachment. It operates effectively within a temperature range of -55°C to +150°C and has a maximum contact resistance of 10 milli Ohm. The product is suitable for applications requiring durability and reliability in electrical connections.
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | DAMMN7C2PN | 81K1794 |
| Product Name | D-Sub Connectors | D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon |
| Connector Type | D-Sub Connector | D-Sub Connector |