ITT Cannon D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon DAMMN3VK3PNTM

Description
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon - 65W5590 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon
65W5590
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon 65W5590
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65W5590
Product Name D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details