ITT Cannon D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon DAMMN3V3SN

Description
COMBO 3W3F PCB STR N G50 V ZIN
Request a Quote Datasheet
Description
COMBO 3W3F PCB STR N G50 V ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMMN3V3SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F PCB STR N G50 V ZIN

COMBO 3W3F PCB STR N G50 V ZIN

Buy Now
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon - 35R3444 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
35R3444
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon 35R3444
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMMN3V3SN 35R3444
Product Name D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details