ITT Cannon D-Sub Connectors DAMMN15SN

Description
DSUB 15F PCB STR N G50 ZINC
Request a Quote Datasheet
Description
DSUB 15F PCB STR N G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMMN15SN - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F PCB STR N G50 ZINC

DSUB 15F PCB STR N G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMMN15SN
D-Sub Connectors DAMMN15SN
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 01K1313 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
01K1313
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 01K1313
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMMN15SN DAMMN15SN 01K1313
Product Name D-Sub Connectors D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data