ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAMMK15PM

Description
DSUB 15M PCB STR K G50 ZINC
Request a Quote Datasheet
Description
DSUB 15M PCB STR K G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMMK15PM - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB STR K G50 ZINC

DSUB 15M PCB STR K G50 ZINC

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 34K3191 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
34K3191
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 34K3191
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMMK15PM 34K3191
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Quick coupling plug - NPHS-S6-M-G38F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details