ITT Cannon D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon DAMMG3HK3PJTM

Description
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon - 01K1301 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon
01K1301
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon 01K1301
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1301
Product Name D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Accessories - 86553151TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Header; 5; 8 A; 125/300 V; 0.150 in.; 0.80 in.; Polyamide 6.6 - 70078482 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details