ITT Cannon D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon DAMMG11X1SJ

Description
COMBO 11W1F PCB RA G G50 X ZIN
Request a Quote Datasheet
Description
COMBO 11W1F PCB RA G G50 X ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMMG11X1SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1F PCB RA G G50 X ZIN

COMBO 11W1F PCB RA G G50 X ZIN

Buy Now
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon - 69H6653 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
69H6653
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon 69H6653
D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMMG11X1SJ 69H6653
Product Name D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details