COMBO 3W3F SOD F G50 ZINC
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAMMF3W3S | ITT Cannon DAMMF3W3S | 01K1294 |
| Product Name | D-Sub Connectors | D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |