ITT Cannon D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon DAMMF11W1S

Description
COMBO 11W1F SOD F G50 ZINC
Request a Quote
Description
COMBO 11W1F SOD F G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DA-11W1 (part number 01K1286) from ITT Cannon is designed for applications requiring a combination of signal and power connections. It features 10 signal contacts and one power position, making it suitable for various electronic systems. The connector utilizes a solder termination type, ensuring a reliable connection. While it is not RoHS compliant, it is part of a product range known for its durability and versatility in harsh environments. This connector is ideal for engineers seeking a robust solution for their interconnect needs in military, aerospace, and industrial applications.

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DA-11W1 (part number 01K1286) from ITT Cannon is designed for applications requiring a combination of signal and power connections. It features 10 signal contacts and one power position, making it suitable for various electronic systems. The connector utilizes a solder termination type, ensuring a reliable connection. While it is not RoHS compliant, it is part of a product range known for its durability and versatility in harsh environments. This connector is ideal for engineers seeking a robust solution for their interconnect needs in military, aerospace, and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMMF11W1S - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1F SOD F G50 ZINC

COMBO 11W1F SOD F G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon - 01K1286 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
01K1286
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon 01K1286
D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMMF11W1S 01K1286
Product Name D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details