COMBO 3W3F PCB RA D G50 C ZINC
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMMD3C3SJ | 01K1264 |
| Product Name | D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon | |
| Termination | Through Hole |