ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAMMD15P

Description
DSUB 15M SOD D G50 ZINC
Request a Quote Datasheet
Description
DSUB 15M SOD D G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMMD15P - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M SOD D G50 ZINC

DSUB 15M SOD D G50 ZINC

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 34K3186 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
34K3186
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 34K3186
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMMD15P 34K3186
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7909B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Mini Alligator Clip to 0.080″ Pin Socket, Adapter - 8015 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 5.0 amps
View Details