ITT Cannon D-Sub Connectors DAMM7W2S

Description
COMBO 7W2F SOD G50 ZINC
Request a Quote Datasheet
Description
COMBO 7W2F SOD G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM7W2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F SOD G50 ZINC

COMBO 7W2F SOD G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMM7W2S
D-Sub Connectors DAMM7W2S
Connector

Connector

Buy Now
Connectors I/O - Rectangular, Signal & Power - DAMM7W2S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
DAMM7W2S
Connectors I/O - Rectangular, Signal & Power DAMM7W2S
COMBO D SI 5#20 SZ 8 EMPTY SKT 051521-0006

COMBO D SI 5#20 SZ 8 EMPTY SKT 051521-0006

Buy Now
D Sub-Miniature; Product Range Itt Cannon - 13C2479 - Newark, An Avnet Company
Chicago, IL, United States
D Sub-Miniature; Product Range Itt Cannon
13C2479
D Sub-Miniature; Product Range Itt Cannon 13C2479
D SUB-MINIATURE; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

D SUB-MINIATURE; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM7W2S DAMM7W2S DAMM7W2S 13C2479
Product Name D-Sub Connectors Connectors I/O - Rectangular, Signal & Power D Sub-Miniature; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers