ITT Cannon D-Sub Connectors DAMM7W2PF225

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMM7W2PF225
D-Sub Connectors DAMM7W2PF225
Connector

Connector

Buy Now
 - ITT Cannon DAMM7W2PF225 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2M SOD G50 SS

COMBO 7W2M SOD G50 SS

Buy Now
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon - 73R1612 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
73R1612
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon 73R1612
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM7W2PF225 ITT Cannon DAMM7W2PF225 73R1612
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data