COMBO 7W2F PCB RA G50 H CAD
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMM7H2SJA101 | 01K1435 |
| Product Name | D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon | |
| Termination | Through Hole |