COMBO 7W2F SOD G50 H ZINC
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAMM7H2S | ITT Cannon DAMM7H2S | 47W9672 |
| Product Name | D-Sub Connectors | D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |