ITT Cannon D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon DAMM3X3PP

Description
COMBO 3W3M PCB RA G50 X ZINC
Request a Quote Datasheet
Description
COMBO 3W3M PCB RA G50 X ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM3X3PP - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M PCB RA G50 X ZINC

COMBO 3W3M PCB RA G50 X ZINC

Buy Now
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 01K1432 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
01K1432
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 01K1432
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM3X3PP 01K1432
Product Name D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products