The D Sub Combo Connector, Receptacle, DA-3WK3 from the Combo D series by Cannon is designed for mixed layouts with a wire gauge range of AWG 8-26. It features a contact arrangement of 3WK3, which includes three empty size 8 cavities, and is delivered without size 8 contacts, which must be ordered separately. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5A for signal contacts. It operates within a temperature range of -55°C to +150°C and has passed a salt spray test for 48 hours, extending to 96 hours for stainless steel variants. The shell is made of steel with a pure tin over nickel finish, while the insulator is thermoplastic (type PCT UL 94V-0) in black. The mounting method is through hole with a diameter of .120'' (3.05mm).
COMBO 3WK3F SOD G50 TIN
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMM3WK3SA197 | 48M2486 |
| Product Name | D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |