ITT Cannon D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon DAMM3WK3S

Description
COMBO 3WK3F SOD G50 ZINC
Request a Quote Datasheet
Description
COMBO 3WK3F SOD G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM3WK3S - PEI-Genesis
Philadelphia, PA, United States
COMBO 3WK3F SOD G50 ZINC

COMBO 3WK3F SOD G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon - 01K1423 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon
01K1423
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon 01K1423
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DARoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM3WK3S 01K1423
Product Name D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details