ITT Cannon D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon DAMM3W3SPA101

Description
COMBO 3W3F PCB RA G50 CAD
Request a Quote
Description
COMBO 3W3F PCB RA G50 CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DA-3W3, part number 60R3523, is designed for applications requiring a combination of signal and power connections. It features an insert arrangement of DA-3W3 and includes three power positions, making it suitable for various electrical configurations. The connector is categorized under the Combo D D*MM Series and is a receptacle type, which allows for easy integration into existing systems. It is important to note that this product is not RoHS compliant, which may be a consideration for projects adhering to environmental regulations. This connector is ideal for engineers seeking a reliable solution for applications in military, aerospace, and industrial environments.

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DA-3W3, part number 60R3523, is designed for applications requiring a combination of signal and power connections. It features an insert arrangement of DA-3W3 and includes three power positions, making it suitable for various electrical configurations. The connector is categorized under the Combo D D*MM Series and is a receptacle type, which allows for easy integration into existing systems. It is important to note that this product is not RoHS compliant, which may be a consideration for projects adhering to environmental regulations. This connector is ideal for engineers seeking a reliable solution for applications in military, aerospace, and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM3W3SPA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F PCB RA G50 CAD

COMBO 3W3F PCB RA G50 CAD

Buy Now
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon - 60R3523 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
60R3523
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon 60R3523
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM3W3SPA101 60R3523
Product Name D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D - SUB, D - SHAPED connectors - XM3B-0942-112L - 939816-XM3B-0942-112L - Win Source Electronics
Specs
Mounting Panel Mount, Through Hole, Right Angle
View Details
3 suppliers
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers