ITT Cannon Connectors I/O - D-Sub & D-Ribbon DAMM3W3P

Description
D-SUB CONNECTOR D*MM SERIES
Request a Quote Datasheet
Description
D-SUB CONNECTOR D*MM SERIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DAMM3W3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAMM3W3P
Connectors I/O - D-Sub & D-Ribbon DAMM3W3P
D-SUB CONNECTOR D*MM SERIES

D-SUB CONNECTOR D*MM SERIES

Buy Now
 - ITT Cannon DAMM3W3P - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M SOD G50 ZINC

COMBO 3W3M SOD G50 ZINC

Buy Now
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 92B4021 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
92B4021
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 92B4021
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM3W3P ITT Cannon DAMM3W3P 92B4021
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details