ITT Cannon Connectors, Interconnects - D-Sub Connectors DAMM3C3PN

Description
Win Source Part Number: 1079552-DAMM3C3PN Category: Connectors, Interconnects>D-Sub Connectors Series: 24308-Style, Combo D®, D*MM Number of Positions: 3 (Coax) Color: Black Features: Shielded Connector Type: Plug, Male Pins Contact Type: Coax Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 2 (DA, A) - 3W3 Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): L717TWC8W8P; L717TWA3W3P; 09695117247; DBMM5W5P; L717TWB5W5P; DBM5W5PK87DAMM-3C3P- N; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: IDAMM3C3PN Base Product Number: DAMM RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1079552-DAMM3C3PN Category: Connectors, Interconnects>D-Sub Connectors Series: 24308-Style, Combo D®, D*MM Number of Positions: 3 (Coax) Color: Black Features: Shielded Connector Type: Plug, Male Pins Contact Type: Coax Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 2 (DA, A) - 3W3 Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): L717TWC8W8P; L717TWA3W3P; 09695117247; DBMM5W5P; L717TWB5W5P; DBM5W5PK87DAMM-3C3P- N; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: IDAMM3C3PN Base Product Number: DAMM RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1079552-DAMM3C3PN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1079552-DAMM3C3PN
Connectors, Interconnects - D-Sub Connectors 1079552-DAMM3C3PN
Win Source Part Number: 1079552-DAMM3C3PN Category: Connectors, Interconnects>D-Sub Connectors Series: 24308-Style, Combo D®, D*MM Number of Positions: 3 (Coax) Color: Black Features: Shielded Connector Type: Plug, Male Pins Contact Type: Coax Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 2 (DA, A) - 3W3 Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): L717TWC8W8P; L717TWA3W3P; 09695117247; DBMM5W5P; L717TWB5W5P; DBM5W5PK87DAMM-3C3P- N; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: IDAMM3C3PN Base Product Number: DAMM RoHS Status: RoHS non-compliant

Win Source Part Number: 1079552-DAMM3C3PN
Category: Connectors, Interconnects>D-Sub Connectors
Series: 24308-Style, Combo D®, D*MM
Number of Positions: 3 (Coax)
Color: Black
Features: Shielded
Connector Type: Plug, Male Pins
Contact Type: Coax
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Shell Size, Connector Layout: 2 (DA, A) - 3W3
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): L717TWC8W8P; L717TWA3W3P; 09695117247; DBMM5W5P; L717TWB5W5P; DBM5W5PK87DAMM-3C3P-N;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Other Names: IDAMM3C3PN
Base Product Number: DAMM
RoHS Status: RoHS non-compliant

Buy Now Datasheet
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 01K1422 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
01K1422
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 01K1422
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1079552-DAMM3C3PN 01K1422
Product Name Connectors, Interconnects - D-Sub Connectors D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details