ITT Cannon D-Sub Connectors DAMM15SZF225

Description
DSUB 15F PCB STR G50 SS
Request a Quote Datasheet
Description
DSUB 15F PCB STR G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM15SZF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F PCB STR G50 SS

DSUB 15F PCB STR G50 SS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMM15SZF225
D-Sub Connectors DAMM15SZF225
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 73R1610 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
73R1610
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 73R1610
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Stainless Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Stainless Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM15SZF225 DAMM15SZF225 73R1610
Product Name D-Sub Connectors D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details