The D Sub Connector, Receptacle, 15 Position, part number DAMM-15S-N-A197, is designed for high reliability in various applications. It features 15 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed with a steel shell finished in pure tin over nickel, the connector is designed for durability. The insulator is made from thermoplastic (type PCT, UL 94V-0) and is black in color. The connector operates effectively within a temperature range of -55°C to +150°C and has passed a salt spray test for 48 hours. The contact type is straight PCB, with contacts made from copper alloy and finished in gold over nickel (Performance Class 2). The hardware features a .120'' (3.05mm) through hole for secure mounting.
DSUB 15F PCB STR G50 TIN
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMM15SNA197 | 01K1413 |
| Product Name | D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |