ITT Cannon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon DAMM15SN

Description
DSUB 15F PCB STR G50 ZINC
Request a Quote
Description
DSUB 15F PCB STR G50 ZINC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM15SN - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F PCB STR G50 ZINC

DSUB 15F PCB STR G50 ZINC

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 12P5246 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
12P5246
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 12P5246
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site
Itt Cannon Itt Cannon - 38AJ6462 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ6462
Itt Cannon Itt Cannon 38AJ6462
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM15SN 12P5246 38AJ6462
Product Name D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon Itt Cannon Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details