ITT Cannon Connectors I/O - D-Sub & D-Ribbon DAMM15SE

Description
DSUB 15 F PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 15 F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DAMM15SE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAMM15SE
Connectors I/O - D-Sub & D-Ribbon DAMM15SE
DSUB 15 F PCB STR G50 ZINC

DSUB 15 F PCB STR G50 ZINC

Buy Now
 - ITT Cannon DAMM15SE - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F PCB STR G50 ZINC

DSUB 15F PCB STR G50 ZINC

Buy Now
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itt Cannon - 12C9298 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itt Cannon
12C9298
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itt Cannon 12C9298
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*MM Series; Connector Body Material:Metal Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*MM Series; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site Datasheet
Connector,d-Shell,pcb Mount,plug,15 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon - 01K1401 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,plug,15 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
01K1401
Connector,d-Shell,pcb Mount,plug,15 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon 01K1401
Connector,D-Shell,PC B Mount,PLUG,15 Contacts,SKT,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Connector,D-Shell,PCB Mount,PLUG,15 Contacts,SKT,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM15SE ITT Cannon DAMM15SE 12C9298 01K1401
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itt Cannon Connector,d-Shell,pcb Mount,plug,15 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details
D-subminiature - 86303921ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
2 suppliers