ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAMM15S

Description
DSUB 15 F SOD G50 ZINC
Request a Quote Datasheet
Description
DSUB 15 F SOD G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DAMM15S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DAMM15S
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAMM15S
DSUB 15 F SOD G50 ZINC

DSUB 15 F SOD G50 ZINC

Buy Now
 - ITT Cannon DAMM15S - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F SOD G50 ZINC

DSUB 15F SOD G50 ZINC

Buy Now
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 82H6438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon
82H6438
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon 82H6438
CONNECTOR, D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM15S ITT Cannon DAMM15S 82H6438
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details