ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAMM15PZ

Description
DSUB 15 M PCB G50 ZINC
Request a Quote Datasheet
Description
DSUB 15 M PCB G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DAMM15PZ - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DAMM15PZ
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAMM15PZ
DSUB 15 M PCB G50 ZINC

DSUB 15 M PCB G50 ZINC

Buy Now
 - ITT Cannon DAMM15PZ - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB STR G50 ZINC

DSUB 15M PCB STR G50 ZINC

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 23K8662 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
23K8662
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 23K8662
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM15PZ ITT Cannon DAMM15PZ 23K8662
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers