ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAMM15PNMK52

Description
DSUB 15M SOD G50 AU NM
Request a Quote Datasheet
Description
DSUB 15M SOD G50 AU NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM15PNMK52 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M SOD G50 AU NM

DSUB 15M SOD G50 AU NM

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 01K1391 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
01K1391
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 01K1391
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM15PNMK52 01K1391
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 489627 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Mounting Panel mount
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details