ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAMM15PMA159

Description
DSUB 15M PCB STR G50 NICKEL
Request a Quote Datasheet
Description
DSUB 15M PCB STR G50 NICKEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM15PMA159 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB STR G50 NICKEL

DSUB 15M PCB STR G50 NICKEL

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 34K3199 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
34K3199
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 34K3199
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM15PMA159 34K3199
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details