ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAMM15PM

Description
DSUB 15M PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 15M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM15PM - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB STR G50 ZINC

DSUB 15M PCB STR G50 ZINC

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DAMM15PM - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DAMM15PM
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAMM15PM
DSUB 15 M PCB G50 ZINC

DSUB 15 M PCB G50 ZINC

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 34K3197 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
34K3197
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 34K3197
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
Connector,d-Shell,pcb Mount,recept,15 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon - 12C9284 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,recept,15 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
12C9284
Connector,d-Shell,pcb Mount,recept,15 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon 12C9284
Connector,D-Shell,PC B Mount,RECEPT,15 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Connector,D-Shell,PCB Mount,RECEPT,15 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM15PM DAMM15PM 34K3197 12C9284
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon Connector,d-Shell,pcb Mount,recept,15 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Cable Connectors - NC7-MB-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details