ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DAMM15PL

Description
DSUB 15 M PCB R/A G50 ZINC
Request a Quote Datasheet
Description
DSUB 15 M PCB R/A G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DAMM15PL - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DAMM15PL
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DAMM15PL
DSUB 15 M PCB R/A G50 ZINC

DSUB 15 M PCB R/A G50 ZINC

Buy Now
 - ITT Cannon DAMM15PL - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB RA G50 ZINC

DSUB 15M PCB RA G50 ZINC

Buy Now
D Sub Conn, R/a Plug, 15Pos, Da, Solder; D Sub Connector Type Itt Cannon - 25K1926 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, 15Pos, Da, Solder; D Sub Connector Type Itt Cannon
25K1926
D Sub Conn, R/a Plug, 15Pos, Da, Solder; D Sub Connector Type Itt Cannon 25K1926
D SUB CONN, R/A PLUG, 15POS, DA, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Through Hole Right Angle RoHS Compliant: No

D SUB CONN, R/A PLUG, 15POS, DA, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Through Hole Right Angle RoHS Compliant: No

Supplier's Site Datasheet
Connector,d-Shell,pcb Mount,recept,15 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon - 12C9283 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,recept,15 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
12C9283
Connector,d-Shell,pcb Mount,recept,15 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon 12C9283
Connector,D-Shell,PC B Mount,RECEPT,15 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Connector,D-Shell,PCB Mount,RECEPT,15 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM15PL ITT Cannon DAMM15PL 25K1926 12C9283
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Conn, R/a Plug, 15Pos, Da, Solder; D Sub Connector Type Itt Cannon Connector,d-Shell,pcb Mount,recept,15 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details