ITT Cannon D-Sub Connectors DAMM15PF225

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMM15PF225
D-Sub Connectors DAMM15PF225
Connector

Connector

Buy Now
 - ITT Cannon DAMM15PF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M SOD G50 SS

DSUB 15M SOD G50 SS

Buy Now
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itt Cannon - 73R1607 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itt Cannon
73R1607
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itt Cannon 73R1607
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*MM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*MM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM15PF225 ITT Cannon DAMM15PF225 73R1607
Product Name D-Sub Connectors D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 138001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details