ITT Cannon Connectors I/O D-Sub & D-Ribbon Contacts, Crimp DAMM15PE

Description
DSUB 15 M PCB G50 ZINC
Request a Quote Datasheet
Description
DSUB 15 M PCB G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - DAMM15PE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
DAMM15PE
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp DAMM15PE
DSUB 15 M PCB G50 ZINC

DSUB 15 M PCB G50 ZINC

Buy Now
 - ITT Cannon DAMM15PE - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB STR G50 ZINC

DSUB 15M PCB STR G50 ZINC

Buy Now
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Itt Cannon - 34K3196 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Itt Cannon
34K3196
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Itt Cannon 34K3196
D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DAMM Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DAMM Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMM15PE ITT Cannon DAMM15PE 34K3196
Product Name Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5352/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details