ITT Cannon D-Sub Connectors DAMM15PD

Description
DSUB 15M PCB RA G50 ZINC
Request a Quote Datasheet
Description
DSUB 15M PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM15PD - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB RA G50 ZINC

DSUB 15M PCB RA G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMM15PD
D-Sub Connectors DAMM15PD
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DAMM15PD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAMM15PD
Connectors I/O - D-Sub & D-Ribbon DAMM15PD
DSUB 15 M PCB R/A G50 ZINC

DSUB 15 M PCB R/A G50 ZINC

Buy Now
D-Sub Connector, Plug, 15Pos; D Sub Connector Type Itt Cannon - 12C9277 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 15Pos; D Sub Connector Type Itt Cannon
12C9277
D-Sub Connector, Plug, 15Pos; D Sub Connector Type Itt Cannon 12C9277
D-SUB CONNECTOR, PLUG, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Through Hole; Connector Mounting:Through Hole Mount RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Through Hole; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 31K0508 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
31K0508
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 31K0508
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM15PD DAMM15PD DAMM15PD 12C9277 31K0508
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon D-Sub Connector, Plug, 15Pos; D Sub Connector Type Itt Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products