ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAMM15PBF225

Description
DSUB 15M PCB STR G50 SS
Request a Quote Datasheet
Description
DSUB 15M PCB STR G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM15PBF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB STR G50 SS

DSUB 15M PCB STR G50 SS

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 06W6346 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
06W6346
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 06W6346
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM15PBF225 06W6346
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17C015PBF121 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Terminal Blocks - 39.2115 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2458-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers