ITT Cannon Connectors I/O - D-Sub & D-Ribbon DAMM15P

Description
DSUB 15M SOD G50 ZINC
Request a Quote Datasheet
Description
DSUB 15M SOD G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM15P - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M SOD G50 ZINC

DSUB 15M SOD G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DAMM15P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAMM15P
Connectors I/O - D-Sub & D-Ribbon DAMM15P
D-SUB CONNECTOR D*MM SERIES 051520-0000

D-SUB CONNECTOR D*MM SERIES 051520-0000

Buy Now
D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Itt Cannon - 12C9272 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Itt Cannon
12C9272
D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Itt Cannon 12C9272
D SUB CONNECTOR, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*MM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*MM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM15P DAMM15P 12C9272
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details