ITT Cannon Connectors I/O D-Sub & D-Ribbon Contacts, Solder DAMM11W1PK87

Description
COMBO 11W1M SOD G50 TIN
Request a Quote Datasheet
Description
COMBO 11W1M SOD G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM11W1PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1M SOD G50 TIN

COMBO 11W1M SOD G50 TIN

Buy Now
Connectors I/O D-Sub & D-Ribbon Contacts, Solder - DAMM11W1PK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Solder
DAMM11W1PK87
Connectors I/O D-Sub & D-Ribbon Contacts, Solder DAMM11W1PK87
Combo-D D*MM 11W1 Solder Pin c

Combo-D D*MM 11W1 Solder Pin c

Buy Now
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon - 95K3569 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
95K3569
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon 95K3569
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM11W1PK87 DAMM11W1PK87 95K3569
Product Name Connectors I/O D-Sub & D-Ribbon Contacts, Solder D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAM3M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
D Sub Connectors - 1223036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details