ITT Cannon D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon DAMM11W1PG

Description
COMBO 11W1M PCB RA G50 ZINC
Request a Quote Datasheet
Description
COMBO 11W1M PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM11W1PG - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1M PCB RA G50 ZINC

COMBO 11W1M PCB RA G50 ZINC

Buy Now
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon - 01K1372 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
01K1372
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon 01K1372
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM11W1PG 01K1372
Product Name D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details