ITT Cannon D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon DAMM11W1PE

Description
COMBO 11W1M PCB STR G50 ZINC
Request a Quote
Description
COMBO 11W1M PCB STR G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Plug, DA-11W1 (part number 01K1371) from ITT Cannon is designed for applications requiring a combination of signal and power connections. It features 10 signal contacts and one power position, with a solder termination type. This connector is part of the Combo D D*MM Series and is categorized under the DA shell size. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector is suitable for various applications across multiple industries, including military, aerospace, and industrial sectors.

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Plug, DA-11W1 (part number 01K1371) from ITT Cannon is designed for applications requiring a combination of signal and power connections. It features 10 signal contacts and one power position, with a solder termination type. This connector is part of the Combo D D*MM Series and is categorized under the DA shell size. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector is suitable for various applications across multiple industries, including military, aerospace, and industrial sectors.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMM11W1PE - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1M PCB STR G50 ZINC

COMBO 11W1M PCB STR G50 ZINC

Buy Now
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon - 01K1371 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
01K1371
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon 01K1371
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMM11W1PE 01K1371
Product Name D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details