ITT Cannon D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon DAMM11C1PN

Description
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DARoHS Compliant: No
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon - 01K1366 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
01K1366
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon 01K1366
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DARoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*MM Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1366
Product Name D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAUU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers