ITT Cannon
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DAMM-3W3P-A101
Description
D-SUB PLUG 3#8 PIN
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
D-SUB PLUG 3#8 PIN
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
DAMM-3W3P-A101 |
|
Product Name
|
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
4 suppliers
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 18 AWG
View Details