ITT Cannon
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DAMM-11W1S
Description
D-SUB RECP 10#20 1#8 SKT
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
D-SUB RECP 10#20 1#8 SKT
Request a Quote
Email Supplier
Suppliers
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DAMM-11W1S
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
DAMM-11W1S |
|
Product Name
|
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
D-Sub Connector
Termination
Crimp
Mounting
N/A
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers